EN
  • EN
  • DE

ADSP-21266SKBCZ-2D

Part No ADSP-21266SKBCZ-2D
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 200MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 140393-ADSP-21266SKBCZ-2D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKBCZ-2D CAD Model

Description

The ADSP-21266SKBCZ-2D is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computational capabilities and efficiency in processing complex algorithms. This processor is part of the SHARC® family, which is widely recognized for its floating-point prowess, making it an ideal choice for a variety of audio, video, and signal processing applications.

Key Features

  • High Performance: With its 32-bit architecture, this DSP delivers high-speed performance, which is crucial for real-time processing tasks.
  • Floating-Point Processing: The SHARC processor supports IEEE-754 floating-point computation, ensuring precise calculations and robust numerical stability.
  • Large On-Chip Memory: It comes equipped with a significant amount of on-chip memory, facilitating efficient data management and reducing the need for external memory components.
  • Integrated Peripherals: A variety of peripherals are integrated into the chip, including serial ports, timers, and parallel I/O, to provide versatile interfacing options.
  • Flexible Clocking Options: The device supports a range of clocking options for flexible system integration and power management.

Applications

The ADSP-21266SKBCZ-2D is adept at handling a wide array of applications. Its floating-point capabilities make it particularly well-suited for:

  • Advanced audio processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices
  • High-definition video processing

Technical Specifications

Parameter Value
CPU SHARC
Core Architecture 32-bit
Maximum Clock Frequency Varies
Operating Temperature -40°C to +85°C
Package / Case 160-BFCBGA

With its robust feature set and capabilities, the ADSP-21266SKBCZ-2D from Analog Devices Inc. stands out as a top-tier choice for developers and engineers looking to leverage the power of SHARC DSPs for their signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess