EN
  • EN
  • DE

ADSP-21262SKSTZ200

Part No ADSP-21262SKSTZ200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 200MHz 144-Pin LQFP Tray / IC DSP CONTROLLER 32BIT 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 077839-ADSP-21262SKSTZ200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-21262
Introduction Date May 02, 2002
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-21262SKSTZ200 CAD Model

Description

Analog Devices Inc. ADSP-21262SKSTZ200 DSP Microprocessor

The ADSP-21262SKSTZ200 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the ADSP-21xx SHARC family, which is well-known for its exceptional computational power and efficiency in handling complex signal processing tasks. The ADSP-21262SKSTZ200 is designed to cater to a wide range of applications, including audio processing, industrial control systems, and sophisticated telecommunication infrastructure.

This microprocessor is built on a 32-bit architecture, providing robust support for both fixed and floating-point operations. Its core operates at a clock speed of up to 200 MHz, enabling high-throughput data processing and real-time performance. The device features a large on-chip memory, including 2 MB of ROM and 512 KB of RAM, which facilitates efficient code execution and data storage without the need for frequent external memory access.

One of the key advantages of the ADSP-21262SKSTZ200 is its parallel processing capability. It comes with a SIMD (Single Instruction, Multiple Data) engine that allows it to perform multiple operations concurrently, greatly enhancing its overall processing throughput. Additionally, the processor is equipped with a variety of peripheral interfaces, including SPI, UART, and parallel ports, ensuring flexible connectivity options for various system designs.

The ADSP-21262SKSTZ200 supports a host of advanced DSP features such as FFT (Fast Fourier Transform) acceleration, digital filtering, and adaptive algorithms. Its robust instruction set and hardware accelerators are specifically optimized for DSP operations, allowing developers to implement complex algorithms with reduced development time and improved performance.

Engineered with power efficiency in mind, the ADSP-21262SKSTZ200 is suitable for applications where energy consumption is a critical consideration. Its power management features enable dynamic control over both performance and power usage, making it an ideal choice for portable and embedded systems.

Overall, the ADSP-21262SKSTZ200 from Analog Devices Inc. represents a powerful and versatile DSP solution that delivers high-speed signal processing capabilities suitable for a diverse range of demanding applications. Its integration of extensive memory, high-speed interfaces, and advanced processing features makes it a top contender in the world of digital signal processors.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $514.8001 $514.8001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess