EN
  • EN
  • DE

ADSP-21065LKCA-240

Part No ADSP-21065LKCA-240
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 32BIT 196CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Bulk
Product Status Obsolete
Type Floating Point
Interface Host Interface, Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 196-BGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Base Product Number ADSP-21065L
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559479-ADSP-21065LKCA-240
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKCA-240 CAD Model

Description

Analog Devices Inc. ADSP-21065LKCA-240: High-Performance DSP

The ADSP-21065LKCA-240 is a powerful digital signal processor (DSP) from the renowned electronics manufacturer Analog Devices Inc. This DSP is part of the ADSP-21000 family, known for its high performance and flexibility, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and more.

At the heart of the ADSP-21065LKCA-240 is a 32-bit fixed-point architecture that is capable of executing up to 240 million instructions per second (MIPS). This incredible speed is achieved thanks to its 40 MHz clock rate, and it enables the processor to handle complex algorithms and high-throughput tasks with ease.

The device is equipped with a variety of features that enhance its performance and usability. It includes a large on-chip memory, consisting of 544 KB of RAM, which allows for efficient data storage and access without the need for external memory components. This on-chip memory is complemented by a memory management unit that supports a variety of external memory types, should your application require additional space.

The ADSP-21065LKCA-240 also boasts an array of peripherals and interfaces that facilitate communication with other devices. It includes a host of input/output options such as serial ports, parallel ports, and link ports that enable easy data transfer and connectivity with other components in a system.

For developers, Analog Devices provides comprehensive support in the form of development tools, software libraries, and detailed documentation. This ensures that integrating the ADSP-21065LKCA-240 into your project is as smooth and efficient as possible. Furthermore, the processor's instruction set is optimized for DSP operations, which simplifies programming and helps to reduce development time.

In summary, the ADSP-21065LKCA-240 from Analog Devices Inc. is a robust and versatile DSP that offers exceptional performance for demanding applications. Its combination of high-speed processing, ample on-chip memory, and a rich set of peripherals makes it a top choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess