EN
  • EN
  • DE

ADSP-21061KS-160

Part No ADSP-21061KS-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer Family / DSP Floating-Point 32bit 40MHz 50MIPS 240-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173473-ADSP-21061KS-160
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2106
Introduction Date October 27, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21061KS-160 CAD Model

Description

Product Overview: ADSP-21061KS-160 by Analog Devices Inc.

The ADSP-21061KS-160 is a high-performance digital signal processor (DSP) crafted by the renowned semiconductor company, Analog Devices Inc. This DSP is a member of the ADSP-2106x family, which is known for its exceptional processing capabilities and flexibility, making it ideal for a variety of demanding applications such as audio processing, telecommunications, and industrial control systems.

At the heart of the ADSP-21061KS-160 is a 32-bit fixed-point architecture that is optimized for high-speed numeric processing. The processor operates at a clock speed of 160 MHz, providing the computational power necessary to handle complex algorithms and signal processing tasks efficiently. Its architecture is designed to execute multiple operations in parallel, significantly accelerating data throughput and performance.

One of the key features of the ADSP-21061KS-160 is its large on-chip static RAM (SRAM), which offers fast access times and reduces the need for external memory components. This on-chip memory, along with its integrated host of peripherals, allows designers to develop systems with reduced board space, power consumption, and overall system cost.

The DSP also includes a variety of interfaces and I/O options to ensure seamless integration with other components in a system. It supports a host of communication protocols and has dedicated hardware for serial and parallel data transfers. This flexibility makes it an excellent choice for systems that require robust connectivity and high data bandwidth.

The ADSP-21061KS-160 is designed with reliability in mind, featuring error correction and detection mechanisms to maintain data integrity in critical applications. Additionally, its low power consumption makes it suitable for portable and power-sensitive applications.

Engineers and system designers looking for a powerful DSP solution will find the ADSP-21061KS-160 to be a versatile and reliable choice. With its combination of high-speed performance, integrated memory, and flexible interfacing options, this processor from Analog Devices Inc. stands out as a top-tier component for any signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess