EN
  • EN
  • DE

ADSP-2101KG-66

Part No ADSP-2101KG-66
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers / DSP Fixed-Point 16bit 16.67MHz 25MIPS 68-Pin CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173460-ADSP-2101KG-66
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2101
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2101KG-66 CAD Model

Description

The ADSP-2101KG-66 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high speed numeric processing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product combines the functionality of a powerful DSP core with the flexibility of high-speed I/O, making it an ideal choice for a wide range of applications such as telecommunications, audio processing, industrial control, and instrumentation.

Key Features

  • High-Performance DSP Core: At the heart of the ADSP-2101KG-66 is a 16-bit fixed-point DSP core capable of executing up to 66 million instructions per second (MIPS). This enables the processor to handle complex algorithms and processing tasks efficiently.
  • On-Chip Memory: The device includes integrated on-chip memory, featuring a large amount of RAM and ROM to support various DSP applications without the need for external memory components, reducing system cost and complexity.
  • Flexible Peripheral Options: This DSP processor is equipped with a range of peripherals, including serial ports, parallel I/O, and timers, providing designers with options for interfacing with other devices and systems.
  • Dynamic Power Management: The ADSP-2101KG-66 supports dynamic power-down modes, allowing for reduced power consumption during idle periods, which is crucial for battery-powered and energy-efficient applications.
  • Robust Instruction Set: The processor's instruction set is optimized for DSP operations, enabling fast execution of common DSP functions such as FFTs, filtering, and arithmetic operations.
  • Precision Timing: With its high clock speed and precision timing capabilities, the ADSP-2101KG-66 ensures that time-critical operations are handled with accuracy.

Applications

The ADSP-2101KG-66 is designed to meet the demands of applications requiring high-speed numeric processing. Its robust architecture makes it suitable for:

  • Telecommunications systems
  • Audio and speech processing
  • Industrial control systems
  • Automotive electronics
  • Medical imaging devices
  • Instrumentation and test equipment

With its blend of performance, on-chip features, and power efficiency, the ADSP-2101KG-66 from Analog Devices Inc. stands out as a versatile solution for designers looking to leverage DSP technology in their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess