EN
  • EN
  • DE

ADSP-2101BP-50

Part No ADSP-2101BP-50
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 12.5MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 860487-ADSP-2101BP-50
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BP-50 CAD Model

Description

The ADSP-2101BP-50 is a cutting-edge signal processing unit manufactured by Analog Devices Inc., known for its high-performance capabilities in digital signal processing tasks. This processor is a member of the ADSP-2100 family, which is highly regarded for its efficient and powerful processing of complex algorithms in real-time applications.

Key Features:

  • High Clock Speed: The ADSP-2101BP-50 operates at a clock speed of 50MHz, enabling rapid data processing and quick execution of operations, which is crucial for time-sensitive applications.
  • Integrated Memory: It comes with on-chip memory, reducing the need for external memory components and facilitating faster data access and processing.
  • Flexible Architecture: This processor features a flexible and programmable architecture that allows for customization to meet specific application requirements, making it a versatile choice for a variety of signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2101BP-50 is ideal for portable and battery-operated devices where power consumption is a critical consideration.

Applications:

The ADSP-2101BP-50 is suitable for an extensive range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical imaging systems
  • Automotive electronics

Technical Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Product Category Digital Signal Processors & Controllers
RoHS Details not specified
Core ADSP-2100
Maximum Clock Frequency 50 MHz
Operating Supply Voltage 5 V

For engineers and developers seeking a reliable and powerful digital signal processor, the ADSP-2101BP-50 from Analog Devices Inc. presents an excellent option that combines performance with versatility.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess