EN
  • EN
  • DE

ADRF6780ACPZN-R7

Part No ADRF6780ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC UPCONVERTER 5.9GHZ-23.6GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Upconverter General Purpose 5.9GHz ~ 23.6GHz SPI Interface 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADRF6780
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.39.0001
Other Part Number ADRF6780ACPZN-R7DKR, ADRF6780ACPZN-R7CT, ADRF6780ACPZN-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910805-ADRF6780ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6780ACPZN-R7 CAD Model

Description

Introducing the ADRF6780ACPZN-R7 from Analog Devices Inc.

The ADRF6780ACPZN-R7 is a state-of-the-art microwave upconverter engineered by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to meet the demanding requirements of modern communication systems, offering a blend of performance, efficiency, and reliability that is second to none.

At the heart of the ADRF6780ACPZN-R7 lies a high-linearity mixer with an integrated local oscillator (LO) amplifier, an RF output balun, and a programmable quadrature phase shifter. This combination allows for exceptional conversion gain and low LO leakage, making it an ideal choice for applications that require precise signal processing and minimal interference.

Key features of the ADRF6780ACPZN-R7 include:

  • A wide frequency range of 24 GHz to 44 GHz, suitable for various microwave bands.
  • An integrated LO buffer amplifier that simplifies the design by eliminating the need for an external LO amplifier.
  • High linearity, ensuring excellent signal integrity and low distortion.
  • Programmable quadrature phase shifter that enables precise control of the LO phase, optimizing sideband suppression.
  • Compact 32-lead, 5 mm x 5 mm LFCSP package, allowing for a smaller footprint in system designs.

The ADRF6780ACPZN-R7 also boasts a flexible interface, with serial and parallel programming options available for the phase shifter. This versatility ensures that the device can be easily integrated into a wide range of systems, from satellite communications to radar and electronic warfare.

With its robust design, the ADRF6780ACPZN-R7 is capable of operating in harsh environments, maintaining performance over a broad temperature range. This makes it a reliable choice for mission-critical applications where consistent operation is paramount.

Whether you're designing for commercial telecommunication infrastructure, aerospace, or defense applications, the ADRF6780ACPZN-R7 from Analog Devices Inc. delivers the performance and reliability that engineers and system designers have come to expect from a leading name in the industry.

Choose the ADRF6780ACPZN-R7 for your next project and experience the difference that precision engineering and cutting-edge technology can make.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess