EN
  • EN
  • DE

LM3722IM5X-2.32/NOPB

Part No LM3722IM5X-2.32/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 2.32V SOT23-5 / Processor Supervisor 2.32V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.32V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779000-LM3722IM5X-2.32/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3722
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3722IM5X-2.32/NOPB CAD Model

Description

Product Overview: LM3722IM5X-2.32/NOPB

The LM3722IM5X-2.32/NOPB is a highly precise microprocessor supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is engineered to monitor the power supply voltage in digital systems and provide a significant level of protection against low-voltage conditions, which can lead to system failures and data loss.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.32V, making it ideal for applications that operate within this voltage range.
  • Reset Timeout: It features a built-in delay before the reset signal is issued, allowing the system to stabilize before a reset is triggered.
  • Low Power Consumption: Designed for energy-sensitive applications, the LM3722IM5X-2.32/NOPB consumes minimal power, which helps to extend the battery life of portable devices.
  • Package: The component is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • No Lead (NOPB): The NOPB designation indicates that the product is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Applications

The LM3722IM5X-2.32/NOPB is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Microprocessor/microcontroller systems
  • Computers and computer peripherals
  • Data storage systems
  • Industrial equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to high-quality products, and the LM3722IM5X-2.32/NOPB is no exception. TI's rigorous testing and quality control measures ensure that this supervisory circuit meets the highest standards for performance and reliability. Customers can trust this component to provide consistent monitoring and protection for their critical systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess