EN
  • EN
  • DE

ADRF5730BCCZN-R7

Part No ADRF5730BCCZN-R7
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5DB LSB,DIGITAL ATTEN 100MHZ-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Attenuators 0.5dB ~ 31.5dB 500mW 24-VFLGA Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 24-VFLGA Exposed Pad
Family Name ADRF5730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADRF5730BCCZN-R7DKR, 505-ADRF5730BCCZN-R7CT, ADRF5730BCCZN-R7-ND, 505-ADRF5730BCCZN-R7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910798-ADRF5730BCCZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5730BCCZN-R7 CAD Model

Description

Analog Devices Inc. ADRF5730BCCZN-R7: A High-Performance Digital Attenuator

The ADRF5730BCCZN-R7 is a state-of-the-art digital step attenuator (DSA) developed by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to deliver precise attenuation control with excellent accuracy and repeatability, making it an ideal choice for a wide range of applications, including wireless infrastructure, test equipment, and broadband communication systems.

Key Features

  • Frequency Range: The ADRF5730BCCZN-R7 operates over a broad frequency range, providing versatility for various RF and IF applications.
  • Attenuation Range: With a wide attenuation range, this digital attenuator allows for fine-tuning of signal levels to achieve the desired performance in complex systems.
  • High Resolution: The device offers high-resolution step sizes, enabling precise control over signal attenuation for optimal system performance.
  • Parallel and Serial Control Interfaces: It supports both parallel and serial control interfaces, providing flexibility in system design and integration.
  • Low Insertion Loss: The ADRF5730BCCZN-R7 boasts low insertion loss, minimizing the impact on overall system noise figure and enhancing signal integrity.
  • Excellent Linearity: It exhibits excellent linearity across the entire attenuation and frequency range, ensuring consistent performance and signal fidelity.
  • CMOS-Compatible Control Voltage: The device's CMOS-compatible control voltage allows for easy interfacing with a wide variety of logic families.

Robust and Reliable

The ADRF5730BCCZN-R7 is housed in a compact, RoHS-compliant package that is engineered for robustness and reliability. Its construction is designed to withstand harsh environments and provide consistent performance over time, making it a reliable choice for mission-critical applications.

Applications

With its advanced features, the ADRF5730BCCZN-R7 is well-suited for applications that require precise attenuation control, such as:

  • Wireless communication infrastructure
  • RF and microwave instrumentation
  • Automated test equipment (ATE)
  • Military and space systems
  • Point-to-point communication links

Overall, the ADRF5730BCCZN-R7 from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it a top choice for designers seeking to optimize their RF and IF signal chains.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8060 $138.8060
2+ $134.1792 $268.3584
3+ $120.2986 $360.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess