EN
  • EN
  • DE

ADR5044WBRTZ-R7

Part No ADR5044WBRTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 5.4µVrms
Noise - 10Hz to 10kHz 240µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR5044
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860378-ADR5044WBRTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR5044WBRTZ-R7 CAD Model

Description

Product Overview: ADR5044WBRTZ-R7 by Analog Devices Inc.

The ADR5044WBRTZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in designing and producing high-performance analog, mixed-signal, and digital signal processing integrated circuits. This voltage reference is an essential building block in many electronic systems, providing a stable reference voltage that ensures accurate analog-to-digital conversion, stable power supplies, and precise control circuits.

Key Features

  • High Accuracy: The ADR5044WBRTZ-R7 boasts an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: This component exhibits a low temperature coefficient, maintaining its accuracy over a wide range of operating temperatures.
  • Wide Operating Range: Designed to function effectively across a broad range of supply voltages, the ADR5044WBRTZ-R7 is versatile and suitable for various applications.
  • Long-Term Stability: The product offers excellent long-term stability, making it reliable for applications that demand consistent performance over time.
  • Compact Package: Housed in a small footprint package, the ADR5044WBRTZ-R7 is ideal for space-constrained applications.

Applications

The ADR5044WBRTZ-R7 is used in diverse applications where a stable reference voltage is critical. These include:

  • Precision data acquisition systems
  • Industrial control systems
  • Portable and battery-powered equipment
  • Medical devices
  • Automotive electronics

Product Specifications

The ADR5044WBRTZ-R7 is available in a small SOT-23 package and is characterized for the extended industrial temperature range. The device is designed to be robust and reliable, meeting the stringent requirements of industrial and automotive-grade applications. With Analog Devices Inc.'s reputation for quality, this voltage reference is a top choice for designers looking for a dependable and precise voltage reference solution.

Whether you are developing a sophisticated measurement instrument or a robust industrial control system, the ADR5044WBRTZ-R7 from Analog Devices Inc. provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9383 $52.8894
42+ $2.4109 $101.2578
65+ $2.3356 $151.8140
89+ $2.2602 $201.1578
115+ $2.1849 $251.2635
154+ $1.9589 $301.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,680 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess