EN
  • EN
  • DE

ADR4540BRZ

Part No ADR4540BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, High Accuracy | IC VREF SERIES 4.096V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.7μVp-p
Parts Input Voltage (V) 4.2V ~ 15V
Supply Current 950μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR4540
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141542-ADR4540BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR4540BRZ CAD Model

Description

Product Overview: ADR4540BRZ by Analog Devices Inc.

The ADR4540BRZ is a high-precision, low-noise voltage reference from Analog Devices Inc., engineered to deliver a fixed output voltage with exceptional accuracy and stability. Ideal for precision data converters and stable voltage supplies, this component is a crucial building block in high-performance circuit designs.

Key Features

  • Output Voltage: The ADR4540 provides a nominal output voltage of 4.096 V, which is commonly used for 12-bit or 16-bit converters operating in the ±10 V range.
  • High Accuracy: With an initial accuracy of ±0.02%, this voltage reference ensures precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 2 ppm/°C max from -40°C to +125°C, minimizing voltage changes with temperature fluctuations.
  • Low Noise: The ADR4540 features low noise operation, with a 0.1 Hz to 10 Hz noise level of just 2.5 µV p-p, making it suitable for high-resolution analog-to-digital conversions.
  • Long-Term Stability: Demonstrating superior long-term stability, the ADR4540 offers a drift of less than 150 ppm/1000 hours at 25°C, ensuring consistent performance over time.
  • Package: It is available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications

The ADR4540BRZ is designed for a wide range of applications that require a high degree of precision and stability. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR4540BRZ is no exception. This product is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance in the most demanding environments.

For detailed technical specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4530 $57.2650
11+ $9.3973 $103.3703
17+ $9.1037 $154.7629
23+ $8.8100 $202.6300
30+ $8.5163 $255.4890
40+ $7.6354 $305.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,865 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess