EN
  • EN
  • DE

ADR4533ARZ-R7

Part No ADR4533ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC / Series Voltage Reference IC Fixed 3.3V V ±0.04% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 2.1µVp-p
Voltage - Input 3.4V ~ 15V
Current - Supply 950µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR4533
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846132-ADR4533ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4533ARZ-R7 CAD Model

Description

Product Overview: ADR4533ARZ-R7 from Analog Devices Inc.

The ADR4533ARZ-R7 is a high-precision, low-noise voltage reference from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This device is part of the ADR45xx series, known for their excellent stability and accuracy over time and temperature variations, making them ideal for high-end instrumentation, precision data acquisition systems, and industrial automation.

Key Features

  • Precision Voltage: The ADR4533ARZ-R7 offers a nominal output voltage of 3.3 volts, which is maintained with a high degree of accuracy.
  • Low Temperature Coefficient: With a low temperature coefficient of 3 ppm/°C max, the device ensures stable performance over a wide temperature range (-40°C to +125°C).
  • Low Noise: It has an exceptionally low noise performance of 2.0 µV p-p/V, which is critical for precision applications.
  • High Output Current: The device can source up to 10 mA and sink up to 5 mA, providing sufficient current for a variety of applications.
  • Long-Term Stability: It demonstrates excellent long-term stability, ensuring reliable performance over the life of the product.
  • Drop-In Replacement: The ADR4533ARZ-R7 is offered in an SOIC package, making it a drop-in replacement for many existing designs, simplifying the upgrade process.

Applications

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial automation and process control
  • Medical and healthcare instrumentation
  • Automotive battery monitoring

The ADR4533ARZ-R7 is RoHS compliant and is available in a 8-lead SOIC package under the part number ADR4533ARZ-R7. Its robust design and reliable performance make it an excellent choice for designers looking to enhance the precision and stability of their systems. With Analog Devices' reputation for quality, this voltage reference is a component that can be trusted for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4046 $57.0230
10+ $10.6828 $106.8280
15+ $10.3219 $154.8285
21+ $9.6000 $201.6000
28+ $9.2391 $258.6948
34+ $8.8782 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess