EN
  • EN
  • DE

ADR4530ARZ-R7

Part No ADR4530ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR4530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR4530ARZ-R7-ND, ADR4530ARZ-R7TR, ADR4530ARZ-R7CT, ADR4530ARZ-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910776-ADR4530ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4530ARZ-R7 CAD Model

Description

The ADR4530ARZ-R7 is a high-precision voltage reference module manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to offer a stable and precise reference voltage, which is a critical component in various high-performance analog circuits and precision measurement systems.

Key Features

  • High Accuracy: The ADR4530ARZ-R7 boasts an impressive initial accuracy of ±0.02% which is ideal for applications that demand a high degree of precision.
  • Low Temperature Coefficient: With a temperature coefficient as low as 2 ppm/°C, this voltage reference ensures stable performance over a wide temperature range, making it suitable for both industrial and commercial environments.
  • Low Noise: This device exhibits low noise operation, with a typical output noise of just 1.2 µV p-p (0.1 Hz to 10 Hz), which is essential for sensitive electronic applications.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance and reliability over the lifespan of the product.
  • Wide Operating Range: The ADR4530ARZ-R7 operates over a wide supply range of 4.5 V to 16 V, providing flexibility in various circuit configurations.

Applications

The ADR4530ARZ-R7 is a versatile component that can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical and scientific instrumentation
  • Automotive electronics
  • Battery-powered devices

Package and Availability

This voltage reference is available in a compact SOIC (Small Outline Integrated Circuit) package, specifically the 8-lead SOIC_N (R-8) form factor. The product code ADR4530ARZ-R7 refers to its tape and reel packaging, which facilitates automated assembly processes for mass production.

Conclusion

In summary, the ADR4530ARZ-R7 from Analog Devices Inc. represents a blend of precision, stability, and flexibility, making it an excellent choice for engineers and designers who require a reliable voltage reference source in their electronic designs. Its robustness and performance specifications make it a go-to component in the creation of high-accuracy analog systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6539 $51.9234
15+ $7.1007 $106.5105
22+ $6.8788 $151.3336
31+ $6.6569 $206.3639
39+ $6.4350 $250.9650
52+ $5.7693 $300.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,373 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess