EN
  • EN
  • DE

ADR435ARMZ-REEL7

Part No ADR435ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 7 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141514-ADR435ARMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR435
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR435ARMZ-REEL7 CAD Model

Description

Product Overview: ADR435ARMZ-REEL7

The ADR435ARMZ-REEL7 is a precision voltage reference component engineered by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is part of the ADR43x series, which is well-regarded for its high accuracy and stability. The ADR435ARMZ-REEL7 is specifically designed to offer a reliable reference voltage in a wide array of electronic applications, from data conversion to power supply control.

With an output voltage of 5.0 V, the ADR435ARMZ-REEL7 stands out for its low noise and low drift performance, ensuring a stable and precise voltage reference over time and temperature variations. It has an impressive temperature coefficient of only 3 ppm/°C max, which contributes to its high level of precision across its operating temperature range of -40°C to +125°C.

The ADR435ARMZ-REEL7 comes in an 8-lead MSOP (Mini Small Outline Package) which is suitable for space-constrained applications. This compact form factor, coupled with the component's low dropout voltage of 500 mV (maximum) at 10 mA load, makes it an excellent choice for portable and battery-powered devices where power efficiency is critical.

One of the key features of this voltage reference is its low output noise of 7 µV p-p (0.1 Hz to 10 Hz), which is particularly important for high-resolution analog-to-digital and digital-to-analog converters (ADCs and DACs), ensuring that the accuracy of the conversion is not compromised by reference voltage fluctuations.

Furthermore, the ADR435ARMZ-REEL7 is offered in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates automated assembly processes, making it an ideal choice for mass production environments. The device also includes a trim terminal for fine-tuning the output voltage, providing additional flexibility for calibration during manufacturing or in-field adjustments.

Overall, the ADR435ARMZ-REEL7 by Analog Devices Inc. is a superior choice for designers seeking a stable, precise, and low-noise voltage reference. Its robustness, coupled with its ease of integration into a variety of electronic systems, makes it a valuable component for ensuring the performance and reliability of critical applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1162 $55.5810
11+ $9.1210 $100.3310
17+ $8.8360 $150.2120
24+ $8.5509 $205.2216
31+ $8.2659 $256.2429
41+ $7.4108 $303.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess