EN
  • EN
  • DE

ADR381ARTZ-REEL7

Part No ADR381ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 2.8 V to 18 V
Operating Supply Current 140μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009200-ADR381ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement, Automation & Process Control, Automotive, Power Management
Family Name ADR381
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR381ARTZ-REEL7 CAD Model

Description

Product Overview: ADR381ARTZ-REEL7

The ADR381ARTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product offers a stable and precise reference voltage, making it an essential building block for many electronic applications where accuracy is paramount.

Key Features

  • Output Voltage: The ADR381ARTZ-REEL7 provides a fixed output voltage of 2.048V, which is commonly used in various digital-to-analog and analog-to-digital conversions, ensuring compatibility with many microcontrollers and ADCs.
  • High Accuracy: Boasting an initial accuracy of ±0.1%, this voltage reference helps to maintain the precision of the entire electronic system in which it is incorporated.
  • Low Temperature Coefficient: With a temperature coefficient of 30 ppm/°C, the ADR381ARTZ-REEL7 remains reliable over a wide temperature range, minimizing drift and ensuring stable performance under varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is crucial.
  • Package and Size: The ADR381ARTZ-REEL7 comes in a compact SOT-23 package, allowing for efficient use of space on printed circuit boards.
  • Supply Range: It has an operating supply range from 2.5V to 12V, providing flexibility in system design and compatibility with a wide range of power supplies.
  • Extended Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The ADR381ARTZ-REEL7 is ideal for high-performance applications where precise voltage referencing is necessary. It is commonly used in:

  • Precision data converters
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

With its combination of accuracy, stability, and flexibility, the ADR381ARTZ-REEL7 from Analog Devices Inc. is a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4216 $56.8640
90+ $1.1665 $104.9850
135+ $1.1300 $152.5500
185+ $1.0936 $202.3160
240+ $1.0571 $253.7040
320+ $0.9478 $303.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess