EN
  • EN
  • DE

ADR380ARTZ-REEL7

Part No ADR380ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.048V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 2.4 V to 18 V
Operating Supply Current 140μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009199-ADR380ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR380
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR380ARTZ-REEL7 CAD Model

Description

Introducing the ADR380ARTZ-REEL7 Voltage Reference IC from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, presents the ADR380ARTZ-REEL7, a remarkable voltage reference component that provides a precise 2.048V output. This fixed voltage reference IC is part of Analog Devices' ADR38x series, which is renowned for its high accuracy and low power consumption.

The ADR380ARTZ-REEL7 is a crucial component for precision analog-to-digital or digital-to-analog conversion applications, ensuring that the conversion process is both accurate and consistent. It is also ideal for battery-powered devices, portable medical instruments, and industrial control systems where power efficiency is essential.

Key Features Include:

  • Low Dropout Voltage: This device operates with a minimal input-to-output voltage differential, making it suitable for low-voltage applications.
  • High Output Accuracy: The ADR380ARTZ-REEL7 offers an initial accuracy of ±0.1% and guarantees long-term stability, ensuring precise voltage reference over time.
  • Low Temperature Coefficient: With a temperature coefficient of 30 ppm/°C, the IC maintains its accuracy across a wide temperature range, making it reliable for use in varying environmental conditions.
  • Wide Operating Range: The device is designed to function optimally within a supply voltage range of 4V to 18V, accommodating diverse application needs.
  • Low Quiescent Current: The ADR380ARTZ-REEL7 boasts a low quiescent current of only 60 μA, contributing to energy efficiency in the systems it is integrated into.

The ADR380ARTZ-REEL7 comes in a compact SOT-23 package, making it a space-saving solution for PCB designs. Additionally, it is offered in a tape and reel format (REEL7), which is suitable for automated assembly processes, ensuring a cost-effective and efficient manufacturing workflow.

With its combination of high precision, low power consumption, and compact form factor, the ADR380ARTZ-REEL7 from Analog Devices Inc. is an exceptional choice for designers and engineers seeking a reliable voltage reference source for their electronic designs.

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer service for assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2229 $51.5664
38+ $2.6444 $100.4872
59+ $2.5618 $151.1462
81+ $2.4792 $200.8152
105+ $2.3965 $251.6325
140+ $2.1486 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess