EN
  • EN
  • DE

ADR292GRUZ

Part No ADR292GRUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower 2.5 V and 4.096 V Precision Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 5 V ~ 15 V
Operating Supply Current 18μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1141440-ADR292GRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR292
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR292GRUZ CAD Model

Description

Product Overview: ADR292GRUZ by Analog Devices Inc.

The ADR292GRUZ is a high-precision, low-power voltage reference from the reputable manufacturer Analog Devices Inc. This component is part of a series that offers a stable and accurate reference voltage for various applications, including data acquisition systems, portable instrumentation, and medical devices.

Key Features

  • Output Voltage: The ADR292GRUZ provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures reliable performance in critical applications where precision is paramount.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 3 ppm/°C, making it suitable for environments with varying temperatures.
  • Wide Operating Range: It operates across a broad range of input voltages from 4.1V to 18V, providing flexibility in different power supply configurations.
  • Low Power Consumption: The ADR292GRUZ is optimized for low-power operations, drawing a quiescent current of typically 25 µA, which is beneficial for battery-powered devices.
  • Package: This product is available in a compact TSSOP package, making it easy to integrate into space-constrained designs.

Applications

The ADR292GRUZ is engineered for applications that demand high stability and accuracy. Its typical uses include precision data systems, high-resolution converters, industrial controls, and battery-operated equipment. Additionally, it is an excellent choice for applications where power efficiency is a necessity, such as portable and remote sensing devices.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR292GRUZ is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Customers can trust this voltage reference to maintain system accuracy and stability over its operational lifespan.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess