EN
  • EN
  • DE

ADR292GRU-REEL7

Part No ADR292GRU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 5mA 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Channels 1
Number of Pins 8
Output Current 5 mA
Output Voltage 4.1 V
Packaging Tape & Reel (TR)
Quiescent Current 15 µA
RoHS Non-Compliant
Temperature Coefficient 30 ppm/°C
Win Source Part Number 1043745-ADR292GRU-REEL7
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR292GRU-REEL7 CAD Model

Description

Product Overview: ADR292GRU-REEL7

The ADR292GRU-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADR29x series, known for its high accuracy and stability, and is designed to cater to a wide range of applications that require a stable reference voltage.

Key Features

  • Precision Voltage: The ADR292GRU-REEL7 offers a precise 2.5V output, making it ideal for high-accuracy applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range.
  • Low Noise: The device exhibits low noise performance, which is crucial for sensitive electronic applications.
  • Long-Term Stability: Users can rely on the long-term stability of the ADR292GRU-REEL7 for consistent performance over time.
  • Package Type: This product is available in a TSSOP (Thin Shrink Small Outline Package) form factor, under the REEL7 packaging option, which facilitates efficient assembly for high-volume production.

Applications

The versatility of the ADR292GRU-REEL7 allows it to be used in a variety of applications, including but not limited to:

  • Data Acquisition Systems
  • Instrumentation
  • Medical Devices
  • Precision Power Supplies
  • Industrial Controls

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.15% Temperature Coefficient 10 ppm/°C Package Type TSSOP-REEL7

Ordering Information

The ADR292GRU-REEL7 is available for order in tape and reel format to accommodate automated manufacturing processes. For detailed information on pricing, availability, and ordering, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess