EN
  • EN
  • DE

ADR280ARTZ-REEL7

Part No ADR280ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.2V 100mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.2V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 100μA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 10Hz to 10kHz 12.5μVrms
Voltage - Input 2.4 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 077723-ADR280ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR280
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR280ARTZ-REEL7 CAD Model

Description

Product Overview: ADR280ARTZ-REEL7 from Analog Devices Inc.

The ADR280ARTZ-REEL7 is a precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a low, fixed output voltage of 2.048V with a tight output tolerance and low temperature coefficient, making it ideal for high-precision applications where a stable voltage reference is critical.

Encased in a compact SOT-23 package, the ADR280ARTZ-REEL7 is designed for space-constrained applications. It is supplied in a 7-inch reel, typically containing 1000 units, which makes it suitable for automated mass production processes. The device is characterized for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of operating conditions.

Key Features:

  • Precision Voltage Reference: The ADR280 provides a precise 2.048V output, which is often used as a reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
  • High Accuracy: With an initial accuracy of ±0.1% and low drift over temperature, this voltage reference maintains its precision over varying conditions.
  • Low Power Consumption: The ADR280 is optimized for low power operations, making it suitable for battery-powered devices and energy-efficient applications.
  • Stable and Reliable: The device features a low thermal hysteresis and long-term stability, which contribute to its overall reliability.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range, ensuring functionality in diverse environments.

Applications:

  • Precision Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

The ADR280ARTZ-REEL7 from Analog Devices Inc. is a versatile and reliable component that delivers consistent performance for precision electronic systems. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their advanced circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3130 $53.0080
37+ $2.7184 $100.5808
57+ $2.6334 $150.1038
79+ $2.5485 $201.3315
102+ $2.4635 $251.2770
136+ $2.2087 $300.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess