EN
  • EN
  • DE

ADR06BRZ-REEL7

Part No ADR06BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.1% 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR06BRZ-REEL7-ND, ADR06BRZ-REEL7TR, 505-ADR06BRZ-REEL7TR, ADR06BRZ-REEL7CT, ADR06BRZ-REEL7DKR, ADR06BRZ-REEL7DKR-ND, ADR06BRZ-REEL7CT-ND, ADR06BRZ-REEL7TR-ND, 505-ADR06BRZ-REEL7CT, 505-ADR06BRZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910752-ADR06BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR06BRZ-REEL7 CAD Model

Description

Product Overview: ADR06BRZ-REEL7 from Analog Devices Inc.

The ADR06BRZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR06 series, known for its high accuracy and stability over time and temperature variations.

Key Features:

  • Precision Voltage: The ADR06BRZ-REEL7 offers a precise 3.0V output voltage, making it ideal for applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8 ppm/°C, ensuring minimal deviation with temperature changes.
  • Wide Operating Range: The device operates over a wide range of -40°C to +125°C, suitable for various industrial and automotive environments.
  • Long-Term Stability: Demonstrates superior long-term stability, making it a dependable choice for critical applications.
  • Package Type: Supplied in a compact SOIC-8 package, the ADR06BRZ-REEL7 is designed for space-constrained applications.
  • Tape and Reel Packaging: The "-REEL7" suffix indicates that the product is provided in a tape and reel format, facilitating automated pick-and-place manufacturing processes.

Applications:

The ADR06BRZ-REEL7 is versatile and can be used in a wide variety of applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Portable Battery-Powered Devices
  • Industrial Control Systems

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADR06BRZ-REEL7 voltage reference is rigorously tested to ensure it meets the stringent requirements for reliability and performance in demanding applications.

With its combination of precision, stability, and versatility, the ADR06BRZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6755 $53.7285
16+ $6.2979 $100.7664
25+ $6.1011 $152.5275
34+ $5.9043 $200.7462
44+ $5.7074 $251.1256
59+ $5.1170 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess