EN
  • EN
  • DE

ADR03BRZ

Part No ADR03BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142099-ADR03BRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR03BRZ CAD Model

Description

Introducing the ADR03BRZ Voltage Reference from Analog Devices Inc.

Experience precision and stability with the ADR03BRZ, a high-performance voltage reference module from Analog Devices Inc. This robust component is designed to offer a precise 2.5V output with tight accuracy, making it an ideal choice for high-end instrumentation, data acquisition systems, and industrial applications.

Key Features:

  • High Accuracy: The ADR03BRZ boasts an impressive initial accuracy of ±0.1%, ensuring reliable and consistent performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 8 ppm/°C (max) over the industrial temperature range, the ADR03BRZ maintains its precision across a wide range of operating conditions.
  • Long-Term Stability: Offering an excellent long-term stability of 50 ppm/√kHr (max), the ADR03BRZ is a dependable choice for systems requiring a stable reference over time.
  • Low Noise: The ADR03BRZ features a low noise output, with a spectral noise density of only 1 μV p-p/V (0.1 Hz to 10 Hz), making it suitable for sensitive electronic applications.
  • Wide Supply Range: It operates with a wide supply range from 3.0 V to 15 V, providing flexibility in various circuit configurations.
  • Output Current Capability: The device can source up to 10 mA and sink up to -5 mA, catering to a broad spectrum of load conditions.
  • Package Options: The ADR03BRZ is available in an 8-lead SOIC package, which is both compact and easy to integrate into existing designs.

Applications:

The ADR03BRZ is versatile and can be employed in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

With its combination of high accuracy, low temperature dependency, and excellent long-term stability, the ADR03BRZ from Analog Devices Inc. stands out as a superior voltage reference solution. Whether you're designing for challenging environments or precision-critical applications, the ADR03BRZ brings reliability and consistency to your projects.

For more information and detailed specifications, visit the Analog Devices Inc. website or consult the ADR03BRZ datasheet.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0506 $60.2024
9+ $12.3493 $111.1437
13+ $11.9633 $155.5229
18+ $11.5774 $208.3932
23+ $11.1915 $257.4045
30+ $10.0338 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,226 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess