EN
  • EN
  • DE

ADP5589ACPZ-00-R7

Part No ADP5589ACPZ-00-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC KEY DECODER 19I/O EXP 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Keypad Entries, I/O Expansion
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 24-LFCSP-WQ (3.5x3.5)
Mounting Surface Mount
Win Source Part Number 121942-ADP5589ACPZ-00-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP5589
Introduction Date March 15, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5589ACPZ-00-R7 CAD Model

Description

ADP5589ACPZ-00-R7 - A Robust Keypad and I/O Expander

The ADP5589ACPZ-00-R7 from Analog Devices Inc. is a versatile and high-performance integrated circuit designed to enhance the functionality of keypad interfaces and general-purpose I/O expansion. This device is particularly well-suited for applications where space is at a premium and multiple I/Os are required, such as in mobile devices, industrial control panels, and automotive infotainment systems.

One of the standout features of the ADP5589ACPZ-00-R7 is its ability to manage up to 19 GPIOs, which can be configured as keypad matrix inputs or general-purpose inputs/outputs. This flexibility allows designers to create sophisticated human-machine interfaces (HMIs) without the need for numerous discrete components, saving valuable board space and reducing overall system complexity.

The device operates on a 1.65 V to 3.6 V power supply range, making it compatible with a wide variety of power architectures. Its low power consumption is a key advantage, particularly in battery-powered applications where energy efficiency is critical. The ADP5589ACPZ-00-R7 also features built-in keypad lock and event FIFO which can store up to 16 events, allowing for the detection and recording of key presses and releases, even when the main processor is in a low power state.

For ease of integration, the ADP5589ACPZ-00-R7 communicates with the host processor via a standard I²C interface, ensuring compatibility with a broad range of microcontrollers and processors. The device comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the ADP5589ACPZ-00-R7 is built with reliability and performance in mind. Its robust design and wide operating temperature range make it suitable for demanding environments, ensuring consistent performance across various applications.

Whether you're developing the next generation of portable electronics, enhancing the user interface of industrial machinery, or seeking to add sophisticated input capabilities to automotive systems, the ADP5589ACPZ-00-R7 offers a powerful solution to meet your design requirements.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3712 $52.4544
28+ $3.5867 $100.4276
44+ $3.4746 $152.8824
60+ $3.3625 $201.7500
77+ $3.2504 $250.2808
103+ $2.9142 $300.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess