EN
  • EN
  • DE

ADP5587ACBZ-R7

Part No ADP5587ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER/KEYBRD CTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of I/O 18
Interrupt Output Yes
Features Keypad Controller, POR
Output Type Open Drain
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 107642-ADP5587ACBZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5587ACBZ-R7 CAD Model

Description

The ADP5587ACBZ-R7 is a robust, versatile keypad and I/O expander IC brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is designed to facilitate the interfacing of additional I/Os and keypads to a main processor, extending its capabilities without the need for redesigning the core processor architecture. The ADP5587ACBZ-R7 is particularly useful in mobile devices, consumer electronics, and industrial control panels where space is at a premium and functionality is key.

Key Features

  • I/O Expansion: Offers 10 GPIOs (General Purpose Input/Output) which can be configured as keypad matrix of up to 8x8, providing up to 64 keys.
  • Interrupt Function: Features an interrupt output that signals the host processor when a key press or GPIO event occurs, ensuring prompt response to user inputs.
  • Event FIFO: Integrates a 16-event FIFO buffer to store keypress and GPIO events, reducing the risk of missing any user interaction.
  • On-Chip GPI Debouncing: Includes built-in debouncing for GPIs, enhancing the reliability of signal interpretation and reducing the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, it supports a low-power mode to conserve energy when not actively scanning the keypad or monitoring GPIOs.
  • Easy Communication: Communicates with the main processor via a standard I2C interface, simplifying integration and reducing the number of wires needed for connectivity.

Applications

  • Mobile devices such as smartphones and tablets
  • Consumer electronics including remote controls and gaming devices
  • Industrial control panels and automation systems
  • Portable instrumentation and medical devices

Product Specifications

The ADP5587ACBZ-R7 is offered in a compact 24-ball WLCSP (Wafer Level Chip Scale Package) which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. It requires a supply voltage of 1.7V to 3.6V, allowing for flexible power design options.

With its combination of keypad interface, GPIO expansion, and low power consumption, the ADP5587ACBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their system capabilities with minimal design changes and footprint expansion.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess