EN
  • EN
  • DE

ADP5585ACPZ-03-R7

Part No ADP5585ACPZ-03-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Keypad Decoder and I/O Expansion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Keypad Entries, I/O Expansion
Interface I2C
Operating Supply Voltage 1.65 V ~ 3.6 V
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Mounting SMD
Win Source Part Number 1141377-ADP5585ACPZ-03-R7
Manufacturer Homepage www.analog.com
Family Name ADP5585
Introduction Date May 20, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5585ACPZ-03-R7 CAD Model

Description

The ADP5585ACPZ-03-R7 is a versatile and innovative keypad and I/O expander product from the reputable Analog Devices Inc., designed to enhance the interface capabilities of a wide range of devices. This integrated circuit (IC) is particularly suited for applications where additional input/output (I/O) ports are required, such as in mobile devices, industrial control panels, and consumer electronics.

Key Features

  • Keypad Interface: The device supports a keypad matrix of up to 10 rows by 8 columns, allowing for the interfacing of up to 80 keys. This feature is ideal for applications with extensive user input requirements.
  • I/O Expansion: In addition to the keypad interface, the ADP5585ACPZ-03-R7 provides up to 10 GPI/Os (General Purpose Input/Output), which can be configured for a variety of purposes, such as additional buttons, LEDs, or other interface elements.
  • Event FIFO: It comes with an integrated First-In, First-Out (FIFO) event buffer that records keypress events, thereby reducing the need for continuous polling by the host processor and optimizing system power management.
  • Interrupt Output: An interrupt output signal is available to alert the host processor of keypress events, simplifying the design of responsive user interfaces.
  • Low Power Consumption: The device is engineered for low power consumption, which is critical for battery-powered applications.
  • Robust Interface: It offers robust ESD protection and is designed to withstand harsh industrial environments.

Technical Specifications

  • Package: The IC is housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for automated assembly processes.
  • Operating Voltage: The ADP5585ACPZ-03-R7 operates at a voltage range that accommodates common logic levels, making it versatile for integration into various system designs.
  • Communication: It features an I2C-compatible serial interface, ensuring easy integration with most microcontrollers and processors.
  • Temperature Range: The device is designed to operate reliably over an extended industrial temperature range, ensuring performance across diverse operating conditions.

This product from Analog Devices Inc. is an ideal solution for designers looking to expand the input and output capabilities of their systems without compromising on space, power, or complexity. With the ADP5585ACPZ-03-R7, you can expect reliable performance and ease of integration into your next project.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess