The ADP5360ACBZ-2-R7 is a highly integrated power management solution designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is tailored to meet the stringent requirements of portable and wearable devices where efficient power management is crucial for performance and battery life.
Key Features
- Integrated Power Path Management: Ensures efficient charging and power delivery to the load, optimizing battery life and performance.
- Battery Charger: Features a linear battery charger with programmable charging current up to 450mA, providing flexibility for various battery sizes and chemistries.
- Fuel Gauging: Comes with an integrated Coulomb counter-based fuel gauge, offering precise battery monitoring to predict remaining battery life accurately.
- Multiple Output Regulators: Includes LDOs and buck regulators, allowing for multiple voltage rails to power different parts of the system efficiently.
- Configurable Settings: Programmable via I2C interface, which enables customization for specific application requirements.
- Small Form Factor: Available in a compact WLCSP package, making it ideal for space-constrained applications.
Applications
The ADP5360ACBZ-2-R7 is well-suited for a variety of applications that require efficient power management and minimal space usage. These include:
- Smart Wearables
- Health and Fitness Monitors
- Portable Medical Devices
- Wireless Headsets and Earbuds
- Smart Watches
- IoT Devices
Technical Specifications
| Parameter |
Value |
| Package |
WLCSP |
| Input Voltage Range |
2.5V to 5.5V |
| Charging Current (max) |
450mA |
| Communication Interface |
I2C |
With its comprehensive feature set, the ADP5360ACBZ-2-R7 from Analog Devices Inc. offers a powerful solution for managing power in compact, battery-powered devices. Its integration of multiple functions into a single chip not only saves space but also simplifies the design and enhances reliability, making it an excellent choice for designers looking to optimize their power management systems.