EN
  • EN
  • DE

ADP5070AREZ

Part No ADP5070AREZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Independent Positive and Negative Outputs | IC REG BST SEPIC ADJ DL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 0.8V, 1.6V
Maximum Output Voltage ±39V
Output Current 600mA, 1A
Switching Frequency 1.2MHz, 2.4MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number ADP5070
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1141374-ADP5070AREZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5070AREZ CAD Model

Description

ADP5070AREZ: A High-Performance DC-DC Regulator from Analog Devices Inc.

The ADP5070AREZ is a versatile DC-DC converter designed and manufactured by Analog Devices Inc., a recognized leader in the semiconductor industry. This converter is part of their comprehensive portfolio of power management solutions and is engineered to provide efficient, reliable power conversion in a variety of electronic applications.

The ADP5070AREZ offers a dual-channel, high-efficiency, step-up/step-down regulator which is capable of generating two independent output voltages ranging from 1.8V to 20V. This flexibility makes it an ideal choice for powering a wide array of devices, from simple sensors to complex microprocessors and digital circuits.

One of the key features of the ADP5070AREZ is its integrated 1.4MHz fixed frequency PWM which ensures stable operation over a wide input voltage range of 2.85V to 15V. This feature minimizes external component count, thus reducing the overall solution footprint and cost. Additionally, the device offers a selectable forced PWM mode and a power-saving PFM mode, which enhances efficiency at light loads.

The ADP5070AREZ is equipped with internal soft start, overvoltage protection, and thermal shutdown features to safeguard the device and the downstream circuitry from potential damage. Its robust protection features, along with a high level of integration, make the ADP5070AREZ a reliable choice for critical applications that demand consistent performance and long-term durability.

With its compact 16-lead LFCSP (3mm x 3mm) package, the ADP5070AREZ is designed for space-constrained applications. It is commonly used in battery-powered devices, medical instruments, industrial controls, and communication equipment, where space and power efficiency are of paramount importance.

In conclusion, the ADP5070AREZ from Analog Devices Inc. is a high-performance, flexible DC-DC regulator that offers designers a compact, efficient, and reliable solution for a wide range of power management applications. Its combination of features and protections ensures that it can meet the needs of the most demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess