EN
  • EN
  • DE

ADP3806JRU-REEL7

Part No ADP3806JRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CHARGER LI-ION ADJ 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43254-ADP3806JRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU-REEL7 CAD Model

Description

The ADP3806JRU-REEL7 is a sophisticated integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular product is a testament to the company's commitment to delivering precision-engineered solutions for a vast array of electronic applications.

Key Features:

  • High Precision: The ADP3806JRU-REEL7 boasts high precision voltage and current regulation, which is essential for sensitive electronic applications requiring stable power supply.
  • Programmable Charging: It features programmable charging capabilities, making it an ideal choice for battery management systems where customized charging profiles are necessary.
  • Charge Termination: The IC includes intelligent charge termination functions to prevent overcharging, which enhances the safety and longevity of the battery.
  • Thermal Protection: With built-in thermal protection, the device can operate safely by preventing overheating, thereby ensuring reliability and durability.
  • Package Type: The product comes in a TSSOP package, allowing for a compact design and efficient integration into a wide range of electronic assemblies.

Applications:

The ADP3806JRU-REEL7 is suited for a variety of applications, particularly in the fields of portable and consumer electronics. It is commonly used in:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Power Banks
  • Rechargeable Battery Packs
  • Handheld Medical Devices
  • Wireless Communications Equipment

Quality and Reliability:

Analog Devices Inc. ensures that each ADP3806JRU-REEL7 IC meets their high standards for quality and reliability. The product is available in a reel package, which facilitates efficient handling and placement during the manufacturing process, making it a convenient choice for high-volume production environments.

With its combination of precision, programmability, and protection features, the ADP3806JRU-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Others
Lowest to $0.1640
Others
Lowest to $0.4805
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $2.6126

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess