EN
  • EN
  • DE

ADP3634ARHZ-R7

Part No ADP3634ARHZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name ADP3634
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3634ARHZR7, ADP3634ARHZ-R7DKR, ADP3634ARHZ-R7CT, ADP3634ARHZ-R7-ND, ADP3634ARHZ-R7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860326-ADP3634ARHZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP3634ARHZ-R7 CAD Model

Description

The ADP3634ARHZ-R7 is a high-performance, dual MOSFET driver designed by Analog Devices Inc., crafted to deliver efficient and reliable performance for a wide range of applications. This integrated circuit (IC) is a perfect solution for those looking to drive N-channel or P-channel MOSFETs in synchronous rectification, DC-DC converters, motor controls, and other power management tasks.

Key Features

  • High-Speed Operation: The ADP3634ARHZ-R7 is capable of high-speed operation with fast rise and fall times, which translates to reduced switching losses and improved overall efficiency in power conversion applications.
  • Dual Independent Channels: It features two independent driver channels that can be used for driving two separate MOSFETs or a pair in a half-bridge configuration, providing design flexibility.
  • High Peak Output Current: With a peak output current of up to 2A, this MOSFET driver can handle a wide range of power loads, making it suitable for high-power applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, accommodating various power systems and ensuring compatibility with different types of MOSFETs.
  • Protection Features: It includes under-voltage lockout (UVLO) for both channels, protecting the MOSFETs from operating at insufficient voltages that could lead to inefficient performance or damage.

Applications

The versatility of the ADP3634ARHZ-R7 makes it an ideal choice for a multitude of applications, including:

  • Switching Power Supplies
  • DC-DC Converters
  • Synchronous Rectifiers
  • Power Inverters
  • Motor Control Circuits
  • Class D Amplifiers

Package and Availability

The ADP3634ARHZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. This package is well-suited for space-constrained applications while providing ample heat dissipation for reliable operation. The product is available in tape and reel format, denoted by the "-R7" suffix, facilitating easy integration into automated manufacturing processes.

With its robust design and comprehensive features, the ADP3634ARHZ-R7 from Analog Devices Inc. stands out as a superior choice for designers in need of a reliable and efficient MOSFET driving solution.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess