EN
  • EN
  • DE

ADP3501AST-REEL

Part No ADP3501AST-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC CDMA HANDSET MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function GSM Power Management System
RF Type Cellular, CDMA
Mounting Type Surface Mount
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860320-ADP3501AST-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3501AST-REEL CAD Model

Description

ADP3501AST-REEL: A Robust Power Management Solution from Analog Devices Inc.

The ADP3501AST-REEL is a cutting-edge power management integrated circuit (PMIC) designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to deliver high-efficiency power regulation and is ideal for a wide range of applications that require reliable and consistent power delivery. Packaged in a convenient reel format, the ADP3501AST-REEL is perfect for automated manufacturing processes, ensuring a smooth integration into various electronic devices.

At the heart of the ADP3501AST-REEL's design is its ability to provide precise voltage regulation, which is crucial for the stability and longevity of sensitive electronic systems. This PMIC features multiple voltage rails, allowing it to power different parts of a system with the appropriate voltage levels, thus optimizing the performance of each component. The ADP3501AST-REEL is designed with a focus on energy efficiency, which not only extends the battery life of portable devices but also reduces heat generation, contributing to the overall system reliability.

The ADP3501AST-REEL is built with robust protection features, including overvoltage, undervoltage, and thermal protection, safeguarding the electronic system against potential damage caused by abnormal operating conditions. This ensures that the PMIC can withstand challenging environments and continue to operate reliably over an extended product lifespan.

Compatibility with a broad range of input voltages makes the ADP3501AST-REEL a versatile choice for various applications, from consumer electronics to industrial automation. Its compact form factor allows it to be easily integrated into space-constrained designs, making it an excellent choice for portable and wearable technology.

Analog Devices Inc. has a reputation for producing high-quality components, and the ADP3501AST-REEL is no exception. It represents a smart investment for manufacturers looking for a reliable power management solution that combines performance, efficiency, and protection. With the ADP3501AST-REEL, designers and engineers can be confident in the stability and efficiency of their power supply, ensuring the optimal operation of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess