ADP3339AKC-2.5 High-Accuracy, Low-Dropout Linear Regulator
The ADP3339AKC-2.5 is a high-performance, low-dropout (LDO) linear regulator from Analog Devices Inc., renowned for its high accuracy and power efficiency. This device is specifically designed to deliver a stable, fixed output voltage of 2.5V, with an impressive output current capacity of up to 1.5A. The ADP3339AKC-2.5 stands out in applications requiring a low voltage drop and a clean, reliable power supply.
Constructed with an advanced silicon design, this LDO regulator offers an optimal solution for systems that demand minimal input-to-output voltage differential. This characteristic is particularly beneficial in battery-operated devices where extending battery life is crucial. The regulator's dropout voltage is exceptionally low, typically only 195 mV at full load, which means it continues to provide a stable output even when the supply voltage is very close to the output voltage.
The ADP3339AKC-2.5 also boasts excellent load and line regulation, ensuring a consistent output despite variations in input voltage or output current. Furthermore, the device features a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions, such as powering modern microprocessors and digital signal processors.
For safety and reliability, the ADP3339AKC-2.5 includes several protective features. It has built-in overcurrent protection to prevent damage from excessive loads, and thermal overload protection that shuts down the regulator to prevent overheating. Additionally, the device is equipped with a reverse-battery protection circuit that safeguards the regulator from incorrect power connections.
The ADP3339AKC-2.5 comes in a compact TO-220 package, making it suitable for space-constrained applications while still allowing for efficient heat dissipation. With its combination of high accuracy, low dropout, and robust protection features, the ADP3339AKC-2.5 is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.
For detailed specifications and application notes, Analog Devices Inc. provides comprehensive technical documentation to assist designers in integrating the ADP3339AKC-2.5 into their projects.