EN
  • EN
  • DE

ADP3330ARTZ-5-REEL7

Part No ADP3330ARTZ-5-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043680-ADP3330ARTZ-5-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-5-REEL7 CAD Model

Description

ADP3330ARTZ-5-REEL7 Voltage Regulator by Analog Devices Inc.

The ADP3330ARTZ-5-REEL7 is a high-precision, low-dropout voltage regulator designed and manufactured by the esteemed Analog Devices Inc. This regulator is specifically engineered to maintain a stable output voltage with a low drop, making it an ideal solution for applications that require a consistent power supply with minimal voltage variance.

Encased in a compact SOT-23 package, the ADP3330ARTZ-5-REEL7 is designed for space-constrained applications, providing a robust power management solution without occupying excessive board space. Its design is optimized for a fixed output voltage of 5V, catering to a wide range of electronics that operate within this common voltage level.

The device boasts an impressive dropout voltage, ensuring efficient operation even when the supply voltage is only slightly higher than the output voltage. This feature is particularly beneficial for battery-powered devices, where maximizing the usage of available power is crucial. Additionally, the ADP3330ARTZ-5-REEL7 offers a low quiescent current, further enhancing its suitability for portable equipment by prolonging battery life.

With a load regulation that ensures minimal variation in output voltage under varying load conditions, the ADP3330ARTZ-5-REEL7 is well-suited for high-precision applications. Its output is stable with both ceramic and tantalum capacitors, providing flexibility in the choice of external components and simplifying the design process.

One of the key features of the ADP3330ARTZ-5-REEL7 is its overcurrent and thermal protection. These safety mechanisms protect the device and the application from damage due to excessive current or overheating, ensuring reliable and safe operation over its lifetime.

The product is provided in a reel format (REEL7), facilitating easy integration into automated manufacturing processes, which is particularly beneficial for high-volume production. Analog Devices Inc. has a reputation for producing high-quality components, and the ADP3330ARTZ-5-REEL7 is no exception, offering performance and reliability that engineers and designers can trust for their most demanding applications.

Overall, the ADP3330ARTZ-5-REEL7 from Analog Devices Inc. is a top-of-the-line voltage regulator, perfect for ensuring stable and reliable power supply in a variety of electronic devices.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6834 $50.9846
46+ $2.2018 $101.2828
71+ $2.1330 $151.4430
97+ $2.0642 $200.2274
126+ $1.9954 $251.4204
168+ $1.7890 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess