EN
  • EN
  • DE

ADP3188JRUZ

Part No ADP3188JRUZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DC/DC Cntrlr Quad-OUT Step Down 4000kHz 28-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077676-ADP3188JRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADP3188
Introduction Date January 18, 2008
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADP3188JRUZ CAD Model

Description

Introducing the ADP3188JRUZ from Analog Devices Inc.

The ADP3188JRUZ is a sophisticated, multi-phase synchronous buck switching regulator controller, expertly designed by Analog Devices Inc. to meet the rigorous power supply requirements of high-performance CPUs and other advanced digital logic devices. This state-of-the-art component is crafted to provide precise voltage regulation and optimal efficiency, ensuring your electronic systems operate at peak performance.

Key Features:

  • Multi-Phase Power Control: The ADP3188JRUZ utilizes a multi-phase architecture that significantly improves the thermal performance and enhances the power efficiency of the system by distributing the heat and workload across several phases.
  • High Precision: With its ability to deliver high-accuracy voltage regulation, this controller ensures the stability and reliability of the power supply, which is crucial for maintaining the integrity of sensitive digital circuits.
  • Flexible Voltage Identification: The device supports dynamic voltage identification, allowing it to adjust the output voltage on-the-fly to match varying processor demands, thereby optimizing system performance and power savings.
  • Robust Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, safeguarding your system from potential damage due to abnormal operating conditions.

Applications:

The ADP3188JRUZ is ideal for a wide range of applications, particularly where efficient power management and precise voltage control are paramount. It is commonly used in:

  • Desktop and Notebook Computers
  • Graphic and Memory Controllers
  • Netcom and Telecom Equipment
  • Server and Enterprise Solutions

Technical Specifications:

The ADP3188JRUZ is available in a compact TSSOP-28 package, ensuring a minimal footprint on the PCB. It operates over a broad input voltage range and is compatible with the latest serial VID interfaces. The device's switching frequency is programmable, allowing designers to tailor performance to specific application requirements.

Conclusion:

The ADP3188JRUZ from Analog Devices Inc. represents a powerful solution for advanced power supply systems. Its combination of multi-phase control, high precision, and robust protection features make it an indispensable component for any application demanding high-quality voltage regulation.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ON Semiconductor
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6456 $58.1040
220+ $0.5290 $116.3800
340+ $0.5128 $174.3520
470+ $0.4967 $233.4490
605+ $0.4793 $289.9765
805+ $0.4308 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess