EN
  • EN
  • DE

ADP2450ASTZ-2-R7

Part No ADP2450ASTZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description INDUSTRIAL CIRCUIT BREAKER PMU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Circuit Breaker PMIC 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
Other Part Number -2735-ADP2450ASTZ-2-R7DKR, 505-ADP2450ASTZ-2-R7DKR, -2735-ADP2450ASTZ-2-R7CT, 505-ADP2450ASTZ-2-R7CT, 505-ADP2450ASTZ-2-R7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910675-ADP2450ASTZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP2450ASTZ-2-R7 CAD Model

Description

The ADP2450ASTZ-2-R7 is a state-of-the-art integrated circuit (IC) from Analog Devices Inc., designed to offer robust power management solutions for a variety of applications. This advanced component is part of the ADP2450 series, known for its high efficiency and reliability in converting and managing power within electronic systems.

Key Features

  • High Efficiency: The ADP2450ASTZ-2-R7 is designed to provide a high-efficiency power conversion, which is crucial for minimizing heat generation and improving the system's overall performance.
  • Versatile Input Voltage Range: It can operate over a wide input voltage range, making it suitable for a diverse set of applications that may involve variable power sources.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the application, ensuring optimal performance and compatibility.
  • Integrated Protection Features: The device includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: The ADP2450ASTZ-2-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The versatility and high performance of the ADP2450ASTZ-2-R7 make it ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Industrial and instrumentation systems
  • Medical devices
  • Automotive electronics

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADP2450ASTZ-2-R7
Package / Case LFCSP
Input Voltage Range Specified in datasheet
Output Voltage Range Adjustable

For detailed specifications and application notes, customers are advised to consult the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5548 $61.1028
26+ $4.5578 $118.5028
40+ $4.4153 $176.6120
55+ $4.2730 $235.0150
70+ $4.1305 $289.1350
94+ $3.7032 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess