EN
  • EN
  • DE

ADP2380AREZ

Part No ADP2380AREZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 20 V, 4 A Synchronous Step-Down Regulator with Low-Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 18V
Output Current 4A
Frequency - Switching 250kHz ~ 1.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 1141249-ADP2380AREZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2380AREZ CAD Model

Description

ADP2380AREZ Step-Down DC-to-DC Regulator

The ADP2380AREZ from Analog Devices Inc. is a high-efficiency, step-down DC-to-DC regulator that is designed to provide a reliable power solution for a wide range of applications. This versatile component is capable of converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for portable devices, networking equipment, and industrial systems.

Key Features

  • Input Voltage Range: The ADP2380AREZ operates with an input voltage range of 4.5 V to 20 V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.6 V to 0.8 V times the input voltage, allowing for great flexibility in different circuit designs.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, which is critical for energy-sensitive applications.
  • Current Rating: It can deliver up to 4 A of continuous output current, suitable for high-power applications.
  • Integrated Synchronization: The device includes an integrated synchronization feature that reduces noise and minimizes interference in noise-sensitive applications.
  • Thermal Protection: The ADP2380AREZ is equipped with thermal overload protection, safeguarding the device and the system under high temperature conditions.
  • Package: It comes in a compact 16-lead QFN (3 mm x 3 mm) package, which is ideal for space-constrained applications.

Applications

The ADP2380AREZ is a versatile regulator that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial and instrumentation systems
  • Medical devices
  • Automotive infotainment systems

With its robust feature set and high performance, the ADP2380AREZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient power management solution. Its ability to operate across a wide range of temperatures and its compact size make it a versatile component for modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6769 $50.3070
75+ $1.3759 $103.1925
115+ $1.3329 $153.2835
160+ $1.2899 $206.3840
205+ $1.2469 $255.6145
270+ $1.1179 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess