EN
  • EN
  • DE

ADP2370ACPZ-5.0-R7

Part No ADP2370ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage, 1.2 MHz/600 kHz, 800 mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 15V
Output Voltage 5V
Output Current 800mA
Frequency - Switching 600kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1141246-ADP2370ACPZ-5.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2370
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2370ACPZ-5.0-R7 CAD Model

Description

The ADP2370ACPZ-5.0-R7 is a high-performance, fixed 5V output, synchronous, step-down DC-to-DC regulator from Analog Devices Inc. This regulator is designed to provide efficient, reliable power conversion for a wide range of applications. With its integrated power switches, the ADP2370ACPZ-5.0-R7 can deliver up to 800mA of continuous output current, making it an ideal choice for powering sensitive electronic devices.

This regulator operates over a wide input voltage range from 3.2V to 15V, allowing it to accommodate a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails. The high-efficiency conversion (up to 95%) is achieved through synchronous rectification and a pulse-width modulation (PWM) mode, which provides a low-ripple output that is essential for noise-sensitive applications.

The ADP2370ACPZ-5.0-R7 features a compact, thermally enhanced 8-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and ensures excellent thermal performance. Additionally, the device is equipped with several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against fault conditions.

With its fixed 5V output, the ADP2370ACPZ-5.0-R7 simplifies the design process, as there is no need for external feedback resistors, which reduces component count and design complexity. This product is well-suited for a variety of applications, including portable devices, wireless routers, point-of-sale systems, and embedded systems, where space is at a premium and efficient power management is critical.

Key features of the ADP2370ACPZ-5.0-R7 include:

  • Fixed 5V Output Voltage
  • Up to 800mA of Output Current
  • Wide Input Voltage Range: 3.2V to 15V
  • High Efficiency: Up to 95%
  • Synchronous Step-Down Operation
  • Compact 8-Lead LFCSP Package
  • Integrated Protection Features

Analog Devices Inc. is known for its high-quality components that provide reliable and efficient solutions for power management challenges. The ADP2370ACPZ-5.0-R7 is a testament to their commitment to offering advanced technology that meets the needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6442 $57.5470
75+ $1.3491 $101.1825
115+ $1.3070 $150.3050
160+ $1.2648 $202.3680
205+ $1.2227 $250.6535
275+ $1.0962 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess