EN
  • EN
  • DE

ADP2120ACPZ-2.5-R7

Part No ADP2120ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators | IC REG BUCK 2.5V 1.25A 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 1.25A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number ADP2120
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141223-ADP2120ACPZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2120ACPZ-2.5-R7 CAD Model

Description

ADP2120ACPZ-2.5-R7: High-Efficiency, Synchronous Step-Down DC-DC Converter

The ADP2120ACPZ-2.5-R7 is a state-of-the-art synchronous step-down, or buck, DC-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically designed to deliver a fixed output voltage of 2.5V with outstanding power efficiency, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features:

  • High Efficiency: The ADP2120ACPZ-2.5-R7 is optimized for high efficiency across a wide range of load conditions, which helps to extend battery life in portable applications and reduce power loss in all systems.
  • Integrated Synchronous Rectification: With built-in low RDS(ON) switches, the device reduces the need for external Schottky diodes, simplifying design and saving board space.
  • Fixed Output Voltage: The device provides a stable 2.5V output, which is crucial for powering sensitive electronic components that require a consistent voltage level.
  • Adjustable Switching Frequency: The ADP2120ACPZ-2.5-R7 allows for a switching frequency range of 600 kHz to 1.4 MHz, giving designers the flexibility to optimize for efficiency or component size.
  • Compact Package: Housed in a compact 3 mm x 3 mm LFCSP package, this converter is suitable for space-constrained applications.
  • Thermal Overload Protection: The device includes thermal overload protection to safeguard against overheating, ensuring reliable operation under a variety of conditions.

Applications:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial and instrumentation systems
  • Point-of-load power supplies

The ADP2120ACPZ-2.5-R7 is not only a testament to Analog Devices Inc.'s commitment to delivering high-quality power management solutions but also an example of their dedication to innovation in the field of energy-efficient technologies. With its combination of high efficiency, compact size, and robust protection features, this DC-DC converter is an excellent choice for designers looking to optimize power usage in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess