EN
  • EN
  • DE

ADP2108ACBZ-3.0-R7

Part No ADP2108ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Compact, 600 mA, 3 MHz, Step-Down DC-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 3V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-WFBGA, WLCSP
Manufacturer Package 5-WLCSP
Win Source Part Number 1141212-ADP2108ACBZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2108
Introduction Date March 01, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADP2108ACBZ-3.0-R7 CAD Model

Description

ADP2108ACBZ-3.0-R7: High-Efficiency, DC-DC Converter

The ADP2108ACBZ-3.0-R7 is a state-of-the-art DC-DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, high-efficiency, synchronous step-down converter is ideal for a wide range of applications, from portable devices to various electronics requiring reliable power management solutions.

Key Features

  • Fixed Output Voltage: The device provides a fixed output voltage of 3.0V, suitable for powering low-voltage electronics.
  • High Efficiency: With its synchronous step-down design, the ADP2108ACBZ-3.0-R7 offers high efficiency, which is critical for extending battery life in portable applications.
  • Output Current: It is capable of delivering up to 600 mA of output current, ensuring adequate power for a range of devices.
  • Small Footprint: The converter comes in a compact 6-lead WLCSP (Wafer Level Chip Scale Package), which is highly space-efficient, making it an excellent choice for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current, which further enhances its suitability for battery-powered devices by minimizing power drain when in standby mode.
  • Input Voltage Range: The device operates over a wide input voltage range from 2.3V to 5.5V, allowing flexibility in various power supply configurations.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under insufficient supply voltages, which could lead to erratic operation or damage.

Applications

The ADP2108ACBZ-3.0-R7 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Digital cameras and audio devices
  • Medical and healthcare equipment
  • GPS and navigation systems

With its robust design and comprehensive features, the ADP2108ACBZ-3.0-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution to enhance the performance and battery life of their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess