EN
  • EN
  • DE

ADP2108ACBZ-1.8-R7

Part No ADP2108ACBZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Compact, 600 mA, 3 MHz, Step-Down DC-to-DC Converter | IC REG BUCK 1.8V 600MA 5WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 600mA
Switching Frequency 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-WFBGA, WLCSP
Supplier Device Package 5-WLCSP
Family Part Number ADP2108
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141211-ADP2108ACBZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2108ACBZ-1.8-R7 CAD Model

Description

Analog Devices Inc.'s ADP2108ACBZ-1.8-R7: A Compact, High-Efficiency DC-DC Converter

The ADP2108ACBZ-1.8-R7 is a high-performance, synchronous, step-down DC-DC converter from the esteemed manufacturer, Analog Devices Inc. Designed to deliver a fixed output voltage of 1.8V, this device is an excellent choice for powering sensitive electronic components that require a stable and efficient power supply.

With an input voltage range of 2.3V to 5.5V, the ADP2108ACBZ-1.8-R7 is versatile enough to be used in a variety of applications, from battery-powered devices to regulated power supplies in industrial equipment. The device's high efficiency is achieved through its synchronous buck topology, which reduces the need for external diodes and simplifies the circuit design.

The compact package of the ADP2108ACBZ-1.8-R7, a 6-lead WLCSP (Wafer Level Chip Scale Package), allows for a minimal footprint on the PCB, making it an ideal solution for space-constrained applications. Despite its small size, the converter is capable of delivering up to 600mA of continuous output current, ensuring reliable performance even under demanding conditions.

Additional features of the ADP2108ACBZ-1.8-R7 include:

  • High switching frequency of 1.2MHz, which allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size.
  • Internal synchronous switch and synchronous rectifier, which enhance efficiency and eliminate the need for an external Schottky diode.
  • Over-current protection and thermal shutdown features, which safeguard the device and the load from damage due to abnormal operating conditions.
  • Low shutdown current of less than 1µA, which significantly reduces power consumption when the device is not active.

Whether you're designing portable devices, wireless sensors, or any application that demands a compact, efficient power solution, the ADP2108ACBZ-1.8-R7 from Analog Devices Inc. is an excellent choice. Its combination of high efficiency, small size, and robust protection features make it a reliable and versatile component for your power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3236 $53.1776
37+ $2.7271 $100.9027
57+ $2.6418 $150.5826
79+ $2.5566 $201.9714
102+ $2.4714 $252.0828
136+ $2.2157 $301.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess