EN
  • EN
  • DE

ADP2107ACPZ-R7

Part No ADP2107ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1 Amp/1.5 Amp/2 Amp Synchronous, Step-Down DC-to-DC Converters | IC REG BUCK ADJ 2A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADP2107
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141209-ADP2107ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2107ACPZ-R7 CAD Model

Description

The ADP2107ACPZ-R7 is a high-performance, integrated synchronous step-down DC-DC converter from the renowned manufacturer Analog Devices Inc. This advanced power solution is designed to meet the rigorous demands of modern electronic devices, providing efficient and reliable power conversion for a range of applications.

Key Features

  • High Efficiency: The ADP2107ACPZ-R7 boasts excellent conversion efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring versatility and adaptability.
  • Integrated Synchronous Rectification: This feature reduces power loss and improves efficiency by eliminating the need for an external Schottky diode.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and system voltages.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the downstream circuitry from damage due to excessive current conditions.
  • Thermal Overload Protection: The thermal protection feature helps prevent the device from overheating, ensuring safe operation under all conditions.

Applications

The ADP2107ACPZ-R7 is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial and medical instrumentation
  • Point-of-load power supplies

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Input Voltage Range 2.3V to 5.5V
Maximum Output Current 1.2A
Switching Frequency Up to 3MHz
Package LFCSP

The ADP2107ACPZ-R7 by Analog Devices Inc. is an exemplary blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2873 $56.4365
11+ $9.2614 $101.8754
17+ $8.9720 $152.5240
24+ $8.6825 $208.3800
30+ $8.3931 $251.7930
40+ $7.5249 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess