EN
  • EN
  • DE

ADP1853ACPZ-R7

Part No ADP1853ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous, Step-Down DC-to-DC Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 20 V
Frequency - Switching 200kHz ~ 1.5MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1141201-ADP1853ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1853
Introduction Date May 10, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1853ACPZ-R7 CAD Model

Description

ADP1853ACPZ-R7: A Versatile Step-Down DC-DC Controller from Analog Devices Inc.

The ADP1853ACPZ-R7 is a high-performance, adjustable frequency, synchronous step-down DC-DC controller that offers precision voltage regulation along with a robust feature set. Manufactured by the renowned Analog Devices Inc., this controller is designed for a wide range of power conversion applications, making it an ideal choice for engineers looking to optimize power efficiency and performance in their designs.

At the heart of the ADP1853ACPZ-R7 is its ability to drive N-channel MOSFETs in a synchronous buck topology, which ensures efficient power conversion with reduced heat generation. This is particularly important in applications where maintaining a low thermal footprint is critical. The device is capable of operating at input voltages ranging from 4.5V to 20V, making it versatile for various systems that require a stable and reliable power supply.

The ADP1853ACPZ-R7 is also notable for its adjustable switching frequency, which can be set from 300kHz to 2MHz via an external resistor. This flexibility allows designers to optimize the trade-off between efficiency and component size, enabling the use of smaller, lower-cost inductors and capacitors while maintaining excellent performance.

Featuring a precise 0.6V reference voltage with ±1% accuracy over the full temperature range, the controller ensures tight output voltage regulation, which is crucial for sensitive electronic circuits. Additionally, the device includes a range of protective features such as overcurrent protection, undervoltage lockout, thermal shutdown, and a power good output, which contribute to the overall system reliability and robustness.

The package of the ADP1853ACPZ-R7 is a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which is designed to minimize board space and is suitable for automated assembly processes. The R7 suffix indicates that this product is available in tape and reel packaging, which facilitates efficient handling and manufacturing logistics.

In summary, the ADP1853ACPZ-R7 from Analog Devices Inc. is a sophisticated DC-DC controller that combines efficiency, flexibility, and reliability. It is an excellent solution for designers looking to create power-efficient systems without compromising on performance or safety.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess