EN
  • EN
  • DE

ADP151ACBZ-3.3-R7

Part No ADP151ACBZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise,200 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 20μA ~ 350μA
PSRR 70dB ~ 55dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-WFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1141152-ADP151ACBZ-3.3-R7
Manufacturer Homepage www.analog.com
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP151ACBZ-3.3-R7 CAD Model

Description

ADP151ACBZ-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP151ACBZ-3.3-R7 is a high-performance, low-dropout linear regulator from the reputable Analog Devices Inc. This voltage regulator offers a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and efficient power supply. The device is designed to support a maximum output current of 200mA, which is sufficient for many small-scale electronic components and systems.

Encased in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP151ACBZ-3.3-R7 is optimized for space-constrained applications. Despite its small size, it provides excellent performance with features such as low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices where maximizing the usage of the available voltage is crucial.

The regulator boasts an impressive low quiescent current of 28µA (typical), making it an excellent choice for portable and battery-operated equipment where power conservation is a priority. Furthermore, the ADP151ACBZ-3.3-R7 is designed with an internal thermal overload protection and current limit features, which safeguard the device and the system from damage due to excessive current or temperature conditions.

Another notable feature of this voltage regulator is its low noise performance, which is critical for sensitive RF and analog circuits. The device's low noise output ensures that it can be used in applications that demand minimal interference and high signal integrity. Additionally, the ADP151ACBZ-3.3-R7 is stable with small 1µF ceramic capacitors, which reduces the overall solution size and component cost.

With a wide operating temperature range from -40°C to +125°C, the ADP151ACBZ-3.3-R7 is versatile and reliable under various environmental conditions. This makes it suitable for industrial, automotive, and commercial applications that may experience extreme temperatures.

In summary, the ADP151ACBZ-3.3-R7 from Analog Devices Inc. is a robust and efficient voltage regulator that offers a fixed 3.3V output with excellent thermal protection, low noise, and high power supply rejection ratio (PSRR) in a miniature package, making it a top choice for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7481 $52.3670
165+ $0.6139 $101.2935
255+ $0.5947 $151.6485
350+ $0.5755 $201.4250
450+ $0.5563 $250.3350
605+ $0.4988 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,180 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess