Product Overview: ADN8834ACPZ-R7
The ADN8834ACPZ-R7 is a high-performance thermoelectric cooler (TEC) controller IC designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This compact, integrated circuit is specifically engineered to provide precise temperature control for optical components, ensuring optimal performance and reliability in a variety of applications.
Key Features
- High Efficiency: The ADN8834ACPZ-R7 is built to maximize the efficiency of TEC systems, reducing power consumption and heat generation.
- Precision Control: It offers precise temperature control with a high level of accuracy, which is critical for maintaining the performance of sensitive optical components.
- Integrated H-Bridge: The device includes a built-in H-Bridge driver, capable of driving bipolar TECs, which simplifies the design and reduces external component count.
- Adjustable Gain Settings: It allows for adjustable gain settings, enabling customization for a wide range of TECs and thermal loads.
- Small Package: The ADN8834ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
Applications
This TEC controller is ideal for use in:
- Optical network systems
- Laser diode cooling
- High-precision instrumentation
- Photonic integrated circuits
Technical Specifications
- Package: 24-Lead LFCSP
- Operating Voltage Range: 3.0 V to 5.5 V
- Temperature Control Range: Full temperature range supported by TEC
- Control Interface: Analog
- RoHS Compliant: Yes
Ordering Information
The ADN8834ACPZ-R7 is available for order in reel packaging, facilitating easy integration into manufacturing and assembly processes. Its robust design and compliance with RoHS standards make it a reliable and environmentally friendly choice for your temperature control needs.
For more detailed information about the ADN8834ACPZ-R7, including datasheets, technical documents, and support resources, visit the Analog Devices Inc. website or contact their sales and support team.