EN
  • EN
  • DE

ADN4667ARZ-REEL7

Part No ADN4667ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER DIFF LVDS 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1014866-ADN4667ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN4667ARZ-REEL7 CAD Model

Description

Product Overview: ADN4667ARZ-REEL7

The ADN4667ARZ-REEL7 is a high-performance, low-power LVDS (Low Voltage Differential Signaling) transceiver from the reputable manufacturer, Analog Devices Inc. This component is part of Analog Devices' extensive range of interface ICs, which are designed to provide reliable, high-speed data transmission with minimal signal degradation, even in harsh industrial environments.

Key Features

  • High Data Rate: The device supports data rates up to 600 Mbps, making it suitable for demanding applications that require fast data transfer, such as gigabit Ethernet, high-resolution video transmission, and backplane data channels.
  • Low Power Consumption: With its advanced design, the ADN4667ARZ-REEL7 maintains low power dissipation, which is critical for energy-sensitive applications.
  • Differential Output: The differential signaling technology provides robust noise immunity, ensuring data integrity over long cable distances and in environments with high electromagnetic interference (EMI).
  • Fail-Safe High Impedance Receiver: The receiver input has a fail-safe feature that guarantees a high impedance state in the absence of an input signal, enhancing system reliability.

Applications

  • High-speed digital communications
  • Networking and data storage systems
  • Industrial control and automation
  • Automotive infotainment and telematics

Product Packaging and Quality

The ADN4667ARZ-REEL7 is supplied in a compact SOIC package, which is ideal for space-constrained applications. It is provided in a "tape and reel" format, denoted by the "REEL7" suffix, facilitating efficient automated pick-and-place manufacturing processes. Analog Devices Inc. is known for its commitment to quality, ensuring that each transceiver meets rigorous performance standards.

Conclusion

For designers looking for a reliable and efficient solution for high-speed data transfer, the ADN4667ARZ-REEL7 from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and signal integrity. Its robust design and advanced features make it a versatile choice for a wide range of applications requiring dependable LVDS communication.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5192 $59.8264
40+ $2.8877 $115.5080
62+ $2.7973 $173.4326
86+ $2.7071 $232.8106
111+ $2.6169 $290.4759
148+ $2.3462 $347.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 601 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess