ADN4665ARUZ-REEL7: High-Speed LVDS Transceiver by Analog Devices Inc.
The ADN4665ARUZ-REEL7 is a robust and high-performance Low-Voltage Differential Signaling (LVDS) transceiver designed and manufactured by Analog Devices Inc. This device is engineered to facilitate high-speed, low-power data transmission over copper interconnects, making it an ideal solution for a wide range of communication and data processing applications.
Key Features
- Interface Type: LVDS
- Number of Drivers/Receivers: 3/3
- Maximum Data Rate: Ensures rapid data transmission, suitable for demanding applications.
- Supply Voltage Range: Operates efficiently across a range of voltages, enhancing compatibility with various systems.
- Operating Temperature Range: Reliable performance across diverse environmental conditions.
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- Packaging: Provided in a tape and reel format (REEL7) for ease of assembly in high-volume production environments.
- RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability.
Applications
The ADN4665ARUZ-REEL7 is versatile and can be used in various applications, including:
- Data communications
- Backplane interconnects
- Cable drivers
- Networking and telecommunication equipment
- Industrial control systems
- High-speed data acquisition systems
Quality and Reliability
As with all Analog Devices Inc. products, the ADN4665ARUZ-REEL7 is manufactured to the highest quality standards. It is designed to provide reliable data transmission even in harsh industrial environments, ensuring system integrity and communication continuity.
Environmental Compliance
The product adheres to the Restriction of Hazardous Substances (RoHS) directive, reflecting Analog Devices Inc.'s commitment to environmental responsibility. By choosing the ADN4665ARUZ-REEL7, customers can be assured of a product that meets current regulatory requirements for hazardous substance control.
Overall, the ADN4665ARUZ-REEL7 from Analog Devices Inc. is a testament to the company's dedication to providing advanced communication solutions that meet the evolving needs of high-speed data transmission in a range of industrial and commercial applications.