EN
  • EN
  • DE

ADN4650BRSZ-RL7

Part No ADN4650BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP / LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 600Mbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADN4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356948-ADN4650BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4650BRSZ-RL7 CAD Model

Description

Product Overview: ADN4650BRSZ-RL7 by Analog Devices Inc.

The ADN4650BRSZ-RL7 is a high-performance, dual-channel digital isolator from Analog Devices Inc., renowned for its exceptional quality and reliability in the field of signal processing technology. This product is part of the robust isoPower® family, which integrates signal and power isolation into a single device, providing a compact and efficient solution for various applications.

Key Features

  • High Data Rates: Supports data rates up to 600 Mbps, making it suitable for high-speed digital isolation requirements.
  • Integrated, Isolated DC-to-DC Converter: Comes with an integrated, isolated DC-to-DC converter, providing both signal and power isolation, which reduces design complexity and board space.
  • Low Emissions: Designed with low radiated emissions and a wide operating temperature range from -40°C to +105°C, ensuring reliable performance in harsh environments.
  • High Immunity: Features high common-mode transient immunity of >25 kV/µs, providing robust protection against electrical noise and transient voltage spikes.
  • Package and Safety: Available in a compact, 16-lead SOIC package (suffix RLSZ), with reinforced insulation and safety approvals such as UL, CSA, VDE, and CQC.

Applications

The ADN4650BRSZ-RL7 is ideal for a wide range of applications where isolation is critical, including:

  • Industrial field buses
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Isolated data acquisition systems
  • High-speed digital isolation for ADCs, DACs, and other high-speed interfaces

Reliability and Support

Analog Devices Inc. is committed to providing not only state-of-the-art components but also exceptional support for their products. The ADN4650BRSZ-RL7 is backed by comprehensive technical documentation, application notes, and design resources to assist engineers in integrating the device into their projects seamlessly. With its advanced features and solid support, the ADN4650BRSZ-RL7 is a reliable choice for professionals seeking high-quality digital isolation solutions.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess