EN
  • EN
  • DE

ADN2892ACPZ-500RL7

Part No ADN2892ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3.3 V, 4.25 Gbps, Limiting Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
-3db Bandwidth 1.5GHz
Voltage - Input Offset 100μV
Operating Supply Current 48mA
Dual Supply Voltage (±) 2.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1141073-ADN2892ACPZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2892
Introduction Date July 02, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2892ACPZ-500RL7 CAD Model

Description

ADN2892ACPZ-500RL7 - High-Speed Limiting Amplifier by Analog Devices Inc.

The ADN2892ACPZ-500RL7 is a cutting-edge limiting amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to deliver superior performance for high-speed fiber optic receivers, with applications ranging from 10Gbps to 11.3Gbps high-speed data communications and storage networks.

Encased in a compact 3mm x 3mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2892ACPZ-500RL7 is optimized for space-constrained applications without compromising on functionality. Its design is well-suited for use in modules that require low power consumption and minimal space, such as SFP+ (Small Form-factor Pluggable Plus) and XFP (10 Gigabit Small Form Factor Pluggable) transceivers.

The device boasts a wide bandwidth that supports various data rates, ensuring flexibility across multiple standards, including 8x Fibre Channel and 10 Gigabit Ethernet. The ADN2892ACPZ-500RL7 features an impressive input sensitivity of typically 3 mV, allowing it to maintain signal integrity even at low amplitude levels. This sensitivity, combined with its limiting amplifier functionality, ensures that the output signal amplitude remains constant, providing a clean and stable signal for downstream components regardless of input fluctuations.

With an integrated loss of signal (LOS) detection circuit, the ADN2892ACPZ-500RL7 can provide a digital indication of signal presence, which is critical for maintaining system reliability. The LOS threshold is programmable, allowing for customization to specific system requirements. Moreover, the device operates over a single 3.3V supply, simplifying power management within the system design.

For design engineers looking for a high-speed limiting amplifier with exceptional performance, the ADN2892ACPZ-500RL7 from Analog Devices Inc. offers a solution that combines speed, sensitivity, and functionality in a small form factor. Its robust feature set makes it an ideal choice for the next generation of high-speed optical networks and communication systems.

As with all Analog Devices Inc. components, the ADN2892ACPZ-500RL7 is backed by the company's commitment to high-quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1970 $51.1520
39+ $2.6232 $102.3048
60+ $2.5412 $152.4720
82+ $2.4592 $201.6544
106+ $2.3773 $251.9938
141+ $2.1314 $300.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess