EN
  • EN
  • DE

ADN2873ACPZ-R7

Part No ADN2873ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 4.25GB 3.6V 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 31 mA
Current - Modulation 90mA
Current - Bias 100 mA
Operating Temperature -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADN2873ACPZ-R7 CAD Model

You May Also Be Interested in

Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess