EN
  • EN
  • DE

ADN2855ACPZ-R7

Part No ADN2855ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC GPON 200MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
PLL Yes
Main Purpose GPON, BPON, GEPON
Input CML
Output LVDS
Number of Circuits 1
Frequency - Max 200MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Part Number Series ADN2855
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814402-ADN2855ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADN2855ACPZ-R7 CAD Model

Description

The ADN2855ACPZ-R7 is a high-performance Continuous Rate Clock and Data Recovery (CDR) with integrated Limiting Amplifier, brought to you by Analog Devices Inc. This innovative component is designed to provide superior jitter performance, signal integrity, and data rate flexibility, making it an ideal solution for a wide range of applications in the communications industry.

Key Features

  • High Data Rate Flexibility: The ADN2855ACPZ-R7 supports a wide range of data rates, from 6.5 Mbps to 12.5 Gbps, accommodating various protocols and interface standards.
  • Advanced Jitter Cleaning: With its excellent jitter tolerance and generation specifications, this CDR device ensures reliable data transmission even in harsh environments.
  • Integrated Limiting Amplifier: The built-in limiting amplifier provides a consistent output amplitude, which is essential for maintaining signal integrity across long distances and through various media.
  • Low Power Consumption: Designed with power efficiency in mind, the ADN2855ACPZ-R7 operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Programmable Functions: It offers a range of programmable functions such as output amplitude, frequency offset, and loop bandwidth, allowing for customized performance tuning.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2855ACPZ-R7 saves valuable board space while delivering robust functionality.

Applications

  • Optical Modules and Transceivers
  • SONET/SDH, Ethernet, and Fibre Channel Systems
  • Backplane and Copper Cable Data Communications
  • Test and Measurement Equipment
  • Industrial and Medical Data Links

The ADN2855ACPZ-R7 from Analog Devices Inc. is a testament to the company's commitment to innovation and quality. It is engineered to meet the stringent demands of high-speed data communication, ensuring that your systems maintain peak performance with reliable data recovery and conditioning. Whether you're designing for telecom infrastructure, industrial data links, or high-speed networking, the ADN2855ACPZ-R7 is a versatile and powerful component that will elevate your product's performance.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3393 $88.6786
4+ $36.3813 $145.5252
5+ $35.2448 $176.2240
7+ $34.1072 $238.7504
9+ $32.9706 $296.7354
12+ $29.5599 $354.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess