EN
  • EN
  • DE

ADN2807XCP

Part No ADN2807XCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description 155/622 MB/S CLOCK AND DATA RECOVERY IC WITH INTEGRATED LIMITING AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Analog Devices Inc.
Win Source Part Number 173051-ADN2807XCP
Popularity Low
Supply and Demand Status Limited
Family Name ADN2807
Introduction Date January 01, 2004
ECCN 5A991.b.3
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADN2807XCP CAD Model

Description

The ADN2807XCP is a state-of-the-art Continuous Rate Clock and Data Recovery (CDR) IC from Analog Devices Inc., designed to provide a high-performance solution for data communication and telecommunication applications. This advanced component is capable of operating over a wide range of data rates, making it an ideal choice for flexible and adaptable systems.

Key Features

  • Wide Data Rate Range: The ADN2807XCP can handle data rates from 6.25 Mbps to 6.25 Gbps, catering to various protocols and bandwidth requirements.
  • Integrated Loop Filter: This CDR IC has an integrated loop filter, which simplifies the design and reduces external component count, saving both space and cost.
  • Loss of Signal Detection: It features a built-in loss of signal (LOS) detection circuit that ensures reliable operation by signaling when the input signal is not present or below a usable level.
  • Reference-Free Operation: The device does not require an external reference clock, which allows for simpler system design and reduced power consumption.
  • Programmable Output Amplitude: The output driver's amplitude is programmable, providing flexibility to match various output requirements and optimize signal integrity.
  • Low Power Consumption: The ADN2807XCP is optimized for low power operation, which is critical for high-density systems where power efficiency is paramount.

Applications

The versatility of the ADN2807XCP makes it suitable for a wide array of applications, including:

  • SONET/SDH and Ethernet applications
  • Fiber Channel and InfiniBand
  • Wireless base station backhaul
  • Test and measurement equipment
  • Broadband cross-connects and routers

Technical Specifications

The ADN2807XCP comes in a compact package and is designed for surface mount technology (SMT), providing ease of integration into various system designs. Its robust feature set and adaptability to different data rates and protocols make it a powerful component for any high-speed data system.

For detailed technical specifications, application notes, and support documentation, customers should refer to the official Analog Devices Inc. product page and datasheet for the ADN2807XCP.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess