EN
  • EN
  • DE

ADMCF341BRZ-REEL

Part No ADMCF341BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164188-ADMCF341BRZ-REEL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMCF341BRZ-REEL CAD Model

Description

ADMCF341BRZ-REEL: A High-Performance Motor Control Solution

The ADMCF341BRZ-REEL is a cutting-edge motor control product from Analog Devices Inc., designed to meet the rigorous demands of modern motor control applications. This innovative component is part of the ADMCF341 series and is supplied on a reel, making it suitable for high-volume production environments.

At the heart of the ADMCF341BRZ-REEL is a sophisticated motor control processor that provides precise and efficient control of brushless DC (BLDC) motors. The device is engineered to offer exceptional performance and flexibility, making it an ideal choice for a wide range of applications, including industrial automation, robotics, automotive systems, and consumer electronics.

Key Features:

  • Integrated Motor Control: The ADMCF341BRZ-REEL integrates all the necessary components for complete control of BLDC motors, including PWM generation, analog-to-digital conversion, and advanced signal processing capabilities.
  • High Efficiency: Designed with power efficiency in mind, this product ensures optimal motor performance while minimizing power loss, leading to reduced heat generation and longer system life.
  • Robust Communication: With its robust communication interfaces, the ADMCF341BRZ-REEL can easily interface with other system components, facilitating seamless integration into complex designs.
  • Programmability: The device offers programmable options that allow engineers to customize motor control parameters to match specific application requirements, enhancing versatility and adaptability.
  • Compact Packaging: The surface-mount package is compact and designed for space-constrained applications, ensuring a minimal footprint without compromising on functionality.

Applications:

  • Industrial Automation
  • Robotics Control Systems
  • Automotive Powertrains
  • Consumer Electronics
  • High-Precision Positioning Systems

The ADMCF341BRZ-REEL from Analog Devices Inc. is a testament to the company's commitment to innovation and quality in the field of motor control technology. By integrating advanced features and offering a high level of programmability, this product stands out as a top-tier solution for designers seeking to enhance the performance and efficiency of their motor-driven systems.

Whether you are developing a new product or looking to upgrade an existing system, the ADMCF341BRZ-REEL provides the reliability and performance you need to drive your motors with precision and confidence.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess